Fujitsu logo

Fujitsu ESPRIMO D756/E85+ Intel® Core™ i5 i5-6600 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60741
Info modified on:
21 Jun 2024, 09:06:57
Short summary description Fujitsu ESPRIMO D756/E85+ Intel® Core™ i5 i5-6600 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini Tower PC Black:

Fujitsu ESPRIMO D756/E85+, 3,3 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 10 Pro

Long summary description Fujitsu ESPRIMO D756/E85+ Intel® Core™ i5 i5-6600 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Mini Tower PC Black:

Fujitsu ESPRIMO D756/E85+. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6600. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.