Fujitsu logo

Fujitsu LIFEBOOK AH530/GFX Intel® Pentium® P6100 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 550v Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26649
Info modified on:
23 Jan 2025, 18:52:44
Short summary description Fujitsu LIFEBOOK AH530/GFX Intel® Pentium® P6100 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 550v Windows 7 Home Premium Black:

Fujitsu LIFEBOOK AH530/GFX, Intel® Pentium®, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Fujitsu LIFEBOOK AH530/GFX Intel® Pentium® P6100 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 550v Windows 7 Home Premium Black:

Fujitsu LIFEBOOK AH530/GFX. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 550v. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.