Fujitsu logo

Fujitsu LIFEBOOK AH512 Intel® Core™ i3 i3-2328M 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86761
Info modified on:
24 Jan 2025, 20:46:13
Short summary description Fujitsu LIFEBOOK AH512 Intel® Core™ i3 i3-2328M 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Fujitsu LIFEBOOK AH512, Intel® Core™ i3, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK AH512 Intel® Core™ i3 i3-2328M 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

Fujitsu LIFEBOOK AH512. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2328M, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.