Fujitsu logo

Fujitsu ETERNUS AF250 S2 disk array 46,08 TB Rack (2U) Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67666
Info modified on:
10 Aug 2024, 12:01:51
Short summary description Fujitsu ETERNUS AF250 S2 disk array 46,08 TB Rack (2U) Black:

Fujitsu ETERNUS AF250 S2, 46,08 TB, SSD, Serial Attached SCSI (SAS), 2.5", Rack (2U), Black

Long summary description Fujitsu ETERNUS AF250 S2 disk array 46,08 TB Rack (2U) Black:

Fujitsu ETERNUS AF250 S2. Total installed storage capacity: 46,08 TB, Installed storage drive type: SSD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 48, Supported storage drive types: SSD. Width: 482 mm, Depth: 645 mm, Height: 88 mm, Weight: 35 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.