15.6 TFT 1366x768, Intel Core i5-7200U 3.1GHz, 8GB DDR4 2133MHz, 256GB SSD SATA, Intel HD Graphics 620, DVD Super Multi, Gigabit Ethernet, 802.11ac, 1x USB 2.0, 3x USB 3.0, VGA, HDMI, 90W, 2.2kg, Windows 10 Pro 64-bit
The FUJITSU Notebook LIFEBOOK A557 delivers the right balance of essential business features offering a slim and light design for daily computing tasks at home or in the office. Its 39.6 cm (15.6-inch) outdoor-friendly anti-glare HD/FHD display offers a comfortable viewing for daily routines. The new textured cover combines professional looks with enhanced scratch resistance for everyday use. Convenient data entry is ensured with the num pad.
Fujitsu LIFEBOOK A557, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 256 GB
Fujitsu LIFEBOOK A557. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product colour: Black