Fujitsu logo

Fujitsu fi-6110 Flatbed & ADF scanner 600 x 600 DPI A4 Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61417
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Fujitsu fi-6110 Flatbed & ADF scanner 600 x 600 DPI A4 Grey:

Fujitsu fi-6110, 216 x 355,6 mm, 600 x 600 DPI, 24 bit, 20 ppm, 20 ppm, 40 ipm

Long summary description Fujitsu fi-6110 Flatbed & ADF scanner 600 x 600 DPI A4 Grey:

Fujitsu fi-6110. Maximum scan size: 216 x 355,6 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: Grey. Sensor type: CCD, Daily duty cycle (max): 2000 pages, Light source: WCC FL. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, Maximum scan area (ADF): 216 x 355,6 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.