location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F6055-L231 HDMI cable HDMI Type D (Micro) HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F6055-L231
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6055-L231
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4054681920535
Category: HDMI Cables Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:54:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26391-F6055-L231 HDMI cable HDMI Type D (Micro) HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDMI Type D (Micro) Straight Male
  • - HDMI Type A (Standard) Straight Female
  • - Black
Long product name Fujitsu S26391-F6055-L231 HDMI cable HDMI Type D (Micro) HDMI Type A (Standard) Black :
The long product name of Fujitsu S26391-F6055-L231 HDMI cable HDMI Type D (Micro) HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Micro HDMI to HDMI Cable
More>>>
Fujitsu S26391-F6055-L231 HDMI cable HDMI Type D (Micro) HDMI Type A (Standard) Black:
The official description of Fujitsu S26391-F6055-L231 HDMI cable HDMI Type D (Micro) HDMI Type A (Standard) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu Micro HDMI to HDMI Cable enables you to view content from your compatible STYLISTIC Tablet when the available projector or external display has an HDMI connector. This adapter is perfect for salespeople and others who often find themselves making presentations in a wide variety of environments.

Short summary description Fujitsu S26391-F6055-L231 HDMI cable HDMI Type D (Micro) HDMI Type A (Standard) Black:
This short summary of the Fujitsu S26391-F6055-L231 HDMI cable HDMI Type D (Micro) HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F6055-L231, HDMI Type D (Micro), HDMI Type A (Standard), Black

Long summary description Fujitsu S26391-F6055-L231 HDMI cable HDMI Type D (Micro) HDMI Type A (Standard) Black:
This is an auto-generated long summary of Fujitsu S26391-F6055-L231 HDMI cable HDMI Type D (Micro) HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Fujitsu S26391-F6055-L231. Connector 1: HDMI Type D (Micro), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Female, Product colour: Black

Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)