Fujitsu logo

Fujitsu S26391-F1317-L110 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60683
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu S26391-F1317-L110 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

Fujitsu S26391-F1317-L110, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, Black, Kensington, 394 mm

Long summary description Fujitsu S26391-F1317-L110 laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:

Fujitsu S26391-F1317-L110. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Cable lock slot type: Kensington. Width: 394 mm, Depth: 108 mm, Height: 27 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.