Fujitsu KEYBOARD KBPC USB ""D"" LB, Wired, USB, QWERTZ, Grey
Fujitsu KEYBOARD KBPC USB ""D"" LB. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTZ, Keyboard number of keys: 105. Cable length: 2 m. Product colour: Grey