Fujitsu PRIMERGY TX150 S4, 3 GHz, 1 GB, DDR2-SDRAM, Tower
Fujitsu PRIMERGY TX150 S4. Processor family: Intel® Pentium® 4, Processor frequency: 3 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Chassis type: Tower