Fujitsu logo

Fujitsu Displays E22T-7 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161856
Info modified on:
27 May 2024, 12:38:38
Short summary description Fujitsu Displays E22T-7 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Fujitsu Displays E22T-7, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Fujitsu Displays E22T-7 LED display 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Fujitsu Displays E22T-7. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.