Fujitsu logo

Fujitsu Displays SL27T-1LED computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35797
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu Displays SL27T-1LED computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Fujitsu Displays SL27T-1LED, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Fujitsu Displays SL27T-1LED computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Fujitsu Displays SL27T-1LED. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.