Fujitsu logo

Fujitsu SCALEOVIEW Series ScaleoView W19-1 19" TFT TCO99 computer monitor 48,3 cm (19") 1440 x 900 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34397
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SCALEOVIEW Series ScaleoView W19-1 19" TFT TCO99 computer monitor 48,3 cm (19") 1440 x 900 pixels:

Fujitsu SCALEOVIEW Series ScaleoView W19-1 19" TFT TCO99, 48,3 cm (19"), 1440 x 900 pixels, 8 ms

Long summary description Fujitsu SCALEOVIEW Series ScaleoView W19-1 19" TFT TCO99 computer monitor 48,3 cm (19") 1440 x 900 pixels:

Fujitsu SCALEOVIEW Series ScaleoView W19-1 19" TFT TCO99. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.