Fujitsu logo

Fujitsu NVIDIA Tesla P40 24 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12466
Info modified on:
02 Sept 2024, 20:27:35
Short summary description Fujitsu NVIDIA Tesla P40 24 GB GDDR5:

Fujitsu NVIDIA Tesla P40, Tesla P40, 24 GB, GDDR5, 384 bit, PCI Express x16 3.0

Long summary description Fujitsu NVIDIA Tesla P40 24 GB GDDR5:

Fujitsu NVIDIA Tesla P40. Graphics processor family: NVIDIA, Graphics processor: Tesla P40. Discrete graphics card memory: 24 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit. Interface type: PCI Express x16 3.0. Cooling type: Passive

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.