Fujitsu logo

Fujitsu NVIDIA QUADRO P5000 16GB GDDR5X

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32245
Info modified on:
02 Sept 2024, 20:27:35
Short summary description Fujitsu NVIDIA QUADRO P5000 16GB GDDR5X:

Fujitsu NVIDIA QUADRO P5000 16GB, Quadro P5000, 16 GB, GDDR5X, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description Fujitsu NVIDIA QUADRO P5000 16GB GDDR5X:

Fujitsu NVIDIA QUADRO P5000 16GB. Graphics processor family: NVIDIA, Graphics processor: Quadro P5000. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.