Fujitsu logo

Fujitsu S26113-E585-V20-1 power supply unit 210 W Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98336
Info modified on:
11 Apr 2024, 12:23:26
Short summary description Fujitsu S26113-E585-V20-1 power supply unit 210 W Grey:

Fujitsu S26113-E585-V20-1, 210 W, 100 - 240 V, 50 - 60 Hz, 4 A, 2 A, 17,5 A

Long summary description Fujitsu S26113-E585-V20-1 power supply unit 210 W Grey:

Fujitsu S26113-E585-V20-1. Total power: 210 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Purpose: PC. Product colour: Grey. Weight: 1,14 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.