Fujitsu fi-7260, 216 x 5588 mm, 600 x 600 DPI, 24 bit, 60 ppm, 60 ppm, 1,7 sec/page
Fujitsu fi-7260. Maximum scan size: 216 x 5588 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black, White, Display: LCD. Sensor type: CCD, Daily duty cycle (max): 4000 pages, Light source: White LED (3x). Auto document feeder (ADF) input capacity: 80 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, Auto Document Feeder (ADF) media weight: 27 - 413 g/m²