Fujitsu logo

Fujitsu HandyDrive V 250GB HDD USB 2.0 external hard drive 5400 RPM 2.5" Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64377
Info modified on:
04 Apr 2019, 09:28:02
Short summary description Fujitsu HandyDrive V 250GB HDD USB 2.0 external hard drive 5400 RPM 2.5" Black:

Fujitsu HandyDrive V 250GB HDD USB 2.0, 250 GB, 2.5", 2.0, 5400 RPM, Black

Long summary description Fujitsu HandyDrive V 250GB HDD USB 2.0 external hard drive 5400 RPM 2.5" Black:

Fujitsu HandyDrive V 250GB HDD USB 2.0. HDD capacity: 250 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.