Fujitsu STYLISTIC Q584, 25,6 cm (10.1"), 2560 x 1600 pixels, 128 GB, 4 GB, Windows 8.1 Pro, White
Fujitsu STYLISTIC Q584. Display diagonal: 25,6 cm (10.1"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 128 GB. Processor frequency: 1,46 GHz, Processor family: Intel Atom®, Processor model: Z3770. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 640 g. Operating system installed: Windows 8.1 Pro. Product colour: White