Fujitsu LIFEBOOK E8420, Intel® Core™2 Duo, 2,26 GHz, 39,1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 160 GB
Fujitsu LIFEBOOK E8420. Processor family: Intel® Core™2 Duo, Processor frequency: 2,26 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA® GeForce® 9300M GS. Operating system installed: Windows Vista Business. Weight: 2,7 kg