Fujitsu logo

Fujitsu CELSIUS R550 Intel® Xeon® 5000 Sequence E5420 4 GB DDR2-SDRAM Tower Workstation

Brand:
Product family:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77473
Info modified on:
19 Jul 2024, 20:15:38
Short summary description Fujitsu CELSIUS R550 Intel® Xeon® 5000 Sequence E5420 4 GB DDR2-SDRAM Tower Workstation:

Fujitsu CELSIUS R550, 2,5 GHz, Intel® Xeon® 5000 Sequence, E5420, 4 GB, DDR2-SDRAM

Long summary description Fujitsu CELSIUS R550 Intel® Xeon® 5000 Sequence E5420 4 GB DDR2-SDRAM Tower Workstation:

Fujitsu CELSIUS R550. Processor frequency: 2,5 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5420. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Card reader integrated. Power supply: 700 W. Chassis type: Tower. Product type: Workstation. Weight: 20 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.