Fujitsu logo

Fujitsu Eternus DX60 S4 disk array 0 TB Rack (2U) Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78762
Info modified on:
10 Aug 2024, 11:45:01
Short summary description Fujitsu Eternus DX60 S4 disk array 0 TB Rack (2U) Black:

Fujitsu Eternus DX60 S4, 0 TB, 2.5", 35 kg, Rack (2U), Black

Long summary description Fujitsu Eternus DX60 S4 disk array 0 TB Rack (2U) Black:

Fujitsu Eternus DX60 S4. Total installed storage capacity: 0 TB, Storage drive size: 2.5". Chassis type: Rack (2U), Device class: Small & Medium Business. Number of storage drives supported: 24, Supported storage drive types: HDD & SSD, Supported storage drive interfaces: SAS. Width: 482 mm, Depth: 645 mm, Height: 88 mm, Weight: 35 kg. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.