Fujitsu logo

Fujitsu LIFEBOOK AH562 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92210
Info modified on:
27 Jan 2025, 08:14:54
Short summary description Fujitsu LIFEBOOK AH562 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

Fujitsu LIFEBOOK AH562, Intel® Core™ i5, 2,6 GHz, 39,6 cm (15.6"), 8 GB, 1 TB, Windows 8

Long summary description Fujitsu LIFEBOOK AH562 Intel® Core™ i5 i5-3230M Laptop 39,6 cm (15.6") Touchscreen 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Black:

Fujitsu LIFEBOOK AH562. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2,6 GHz. Display diagonal: 39,6 cm (15.6"), Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.