Fujitsu logo

Fujitsu LIFEBOOK CH75/R Floral Kiss Intel® Core™ i5 i5-4200U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Japanese Beige, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61566
Info modified on:
25 Jan 2025, 22:40:17
Short summary description Fujitsu LIFEBOOK CH75/R Floral Kiss Intel® Core™ i5 i5-4200U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Japanese Beige, Red:

Fujitsu LIFEBOOK CH75/R Floral Kiss, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK CH75/R Floral Kiss Intel® Core™ i5 i5-4200U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Japanese Beige, Red:

Fujitsu LIFEBOOK CH75/R Floral Kiss. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Beige, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.