Fujitsu logo

Fujitsu LIFEBOOK A574/H Intel® Core™ i3 i3-4000M Laptop 39,6 cm (15.6") 2 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57699
Info modified on:
24 Jan 2025, 20:49:10
Short summary description Fujitsu LIFEBOOK A574/H Intel® Core™ i3 i3-4000M Laptop 39,6 cm (15.6") 2 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Pro Black:

Fujitsu LIFEBOOK A574/H, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Fujitsu LIFEBOOK A574/H Intel® Core™ i3 i3-4000M Laptop 39,6 cm (15.6") 2 GB DDR3L-SDRAM 320 GB HDD Windows 8.1 Pro Black:

Fujitsu LIFEBOOK A574/H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4000M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1 Pro. Product colour: Black. Weight: 2,3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.