Fujitsu logo

Fujitsu fi-60F Flatbed scanner 600 x 600 DPI Black, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80399
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu fi-60F Flatbed scanner 600 x 600 DPI Black, White:

Fujitsu fi-60F, 148 x 105 mm, 600 x 600 DPI, 24 bit, Flatbed scanner, Black, White, CMOS CIS

Long summary description Fujitsu fi-60F Flatbed scanner 600 x 600 DPI Black, White:

Fujitsu fi-60F. Maximum scan size: 148 x 105 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 24 bit. Scanner type: Flatbed scanner, Product colour: Black, White. Sensor type: CMOS CIS, Daily duty cycle (max): 400 pages, Light source: RGB LED. ISO A-series sizes (A0...A9): A6. Standard interfaces: USB 1.1, USB 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.