Fujitsu logo

Fujitsu ARROWS Tab RH77/X Intel® Core™ i5 256 GB 31,8 cm (12.5") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50354
Info modified on:
14 Mar 2024, 19:45:11
Short summary description Fujitsu ARROWS Tab RH77/X Intel® Core™ i5 256 GB 31,8 cm (12.5") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Fujitsu ARROWS Tab RH77/X, 31,8 cm (12.5"), 1920 x 1080 pixels, 256 GB, 4 GB, Windows 10 Home, Black

Long summary description Fujitsu ARROWS Tab RH77/X Intel® Core™ i5 256 GB 31,8 cm (12.5") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Fujitsu ARROWS Tab RH77/X. Display diagonal: 31,8 cm (12.5"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 256 GB. Processor frequency: 2,3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6200U. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 1,25 kg. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.