Fujitsu logo

Fujitsu SCALEO H AMD Athlon 3800+ 1 GB DDR-SDRAM 250 GB Windows XP Home Edition Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36011
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu SCALEO H AMD Athlon 3800+ 1 GB DDR-SDRAM 250 GB Windows XP Home Edition Tower PC:

Fujitsu SCALEO H, 2 GHz, AMD Athlon, 3800+, 1 GB, 250 GB, Windows XP Home Edition

Long summary description Fujitsu SCALEO H AMD Athlon 3800+ 1 GB DDR-SDRAM 250 GB Windows XP Home Edition Tower PC:

Fujitsu SCALEO H. Processor frequency: 2 GHz, Processor family: AMD Athlon, Processor model: 3800+. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows XP Home Edition. Power supply: 400 W. Chassis type: Tower. Product type: PC. Weight: 12,5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.