Fujitsu PRIMERGY TX150 S5, 3,4 GHz, 0,5 GB, DDR2-SDRAM, DVD-ROM, 400 W, Tower
Fujitsu PRIMERGY TX150 S5. Processor family: Intel® Pentium® D, Processor frequency: 3,4 GHz. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 400 W. Chassis type: Tower