Fujitsu logo

Fujitsu SCALEO Pa 2662 AMD Athlon 6000+ 2 GB DDR2-SDRAM 500 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34537
Info modified on:
07 Oct 2024, 16:44:03
Short summary description Fujitsu SCALEO Pa 2662 AMD Athlon 6000+ 2 GB DDR2-SDRAM 500 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Tower PC:

Fujitsu SCALEO Pa 2662, 3 GHz, AMD Athlon, 6000+, 2 GB, 500 GB, Windows Vista Home Premium

Long summary description Fujitsu SCALEO Pa 2662 AMD Athlon 6000+ 2 GB DDR2-SDRAM 500 GB NVIDIA GeForce 8600 GS Windows Vista Home Premium Tower PC:

Fujitsu SCALEO Pa 2662. Processor frequency: 3 GHz, Processor family: AMD Athlon, Processor model: 6000+. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Card reader integrated. Discrete graphics card model: NVIDIA GeForce 8600 GS. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Weight: 12,5 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.