Fujitsu logo

Fujitsu AMILO Xa 3530, Eclipse black ZM-80 43,2 cm (17") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95731
Info modified on:
22 Jan 2025, 05:00:40
Short summary description Fujitsu AMILO Xa 3530, Eclipse black ZM-80 43,2 cm (17") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium:

Fujitsu AMILO Xa 3530, Eclipse black, 2,1 GHz, 43,2 cm (17"), 1440 x 900 pixels, 3 GB, 320 GB, Windows Vista Home Premium

Long summary description Fujitsu AMILO Xa 3530, Eclipse black ZM-80 43,2 cm (17") 3 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium:

Fujitsu AMILO Xa 3530, Eclipse black. Processor model: ZM-80, Processor frequency: 2,1 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Home Premium. Weight: 3,6 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.