Fujitsu AOHG24LAT3, Air conditioner outdoor unit, White, Cooling, Heating, 6800 W, 1800 W, 8500 W
Fujitsu AOHG24LAT3. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. AC input voltage: 230 V, AC input frequency: 50 Hz. Outdoor unit width: 90 cm, Outdoor unit depth: 33 cm, Outdoor unit height: 70 cm