Fujitsu LIFEBOOK T580, Intel® Core™ i5, 1,33 GHz, 25,6 cm (10.1"), 1366 x 768 pixels, 4 GB, 64 GB
Fujitsu LIFEBOOK T580. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i5, Processor model: i5-560UM, Processor frequency: 1,33 GHz. Display diagonal: 25,6 cm (10.1"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product colour: Black, Silver