Fujitsu logo

Fujitsu ASYG09LMCE Air conditioner indoor unit White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104165
Info modified on:
12 Dec 2024, 14:16:41
Short summary description Fujitsu ASYG09LMCE Air conditioner indoor unit White:

Fujitsu ASYG09LMCE, Air conditioner indoor unit, White, Cooling, Heating, 2500 W, 500 W, 3200 W

Long summary description Fujitsu ASYG09LMCE Air conditioner indoor unit White:

Fujitsu ASYG09LMCE. Type: Air conditioner indoor unit, Product colour: White, Air conditioner functions: Cooling, Heating. Design load (cooling): 2,5 kW, Design load (heating) (Average heating season): 2,4 kW, AC input voltage: 230 V. Indoor unit sound power level: 40 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 32 dB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.