Fujitsu logo

Fujitsu ASY 25 Ui-LLCE Split system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81928
Info modified on:
12 Dec 2024, 14:16:41
Short summary description Fujitsu ASY 25 Ui-LLCE Split system White:

Fujitsu ASY 25 Ui-LLCE, Split system, White, Cooling, Dehumidifying, Heating, 2500 W, 900 W, 3000 W

Long summary description Fujitsu ASY 25 Ui-LLCE Split system White:

Fujitsu ASY 25 Ui-LLCE. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 127 kWh, Annual energy consumption (heating) (Average heating season): 805 kWh. Indoor unit sound power level: 60 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 22 dB. Outdoor unit sound power level: 61 dB, Outdoor unit noise level: 47 dB, Cooling airflow (outdoor unit): 1670 m³/h. Certification: CE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.