Fujitsu logo

Fujitsu ARYG36LMLE Air conditioner indoor unit Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41364
Info modified on:
12 Dec 2024, 14:16:43
Short summary description Fujitsu ARYG36LMLE Air conditioner indoor unit Grey:

Fujitsu ARYG36LMLE, Air conditioner indoor unit, Grey, Cooling, Dehumidifying, Heating, 9400 W, 2800 W, 11200 W

Long summary description Fujitsu ARYG36LMLE Air conditioner indoor unit Grey:

Fujitsu ARYG36LMLE. Type: Air conditioner indoor unit, Product colour: Grey, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 576 kWh, Annual energy consumption (heating) (Average heating season): 3202 kWh. Indoor unit sound power level: 65 dB, Indoor unit type: Ducted, Indoor unit noise level (low speed): 26 dB. Energy efficiency class (cooling): A+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.