Freecom logo

Freecom FHD-XS 40GB external hard drive 4200 RPM 1.8" USB 2.0 Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32649
Info modified on:
14 Mar 2024, 17:12:46
Short summary description Freecom FHD-XS 40GB external hard drive 4200 RPM 1.8" USB 2.0 Grey:

Freecom FHD-XS 40GB, 40 GB, 1.8", 2.0, 4200 RPM, Grey

Long summary description Freecom FHD-XS 40GB external hard drive 4200 RPM 1.8" USB 2.0 Grey:

Freecom FHD-XS 40GB. HDD capacity: 40 GB, HDD size: 1.8". USB version: 2.0. HDD speed: 4200 RPM. Product colour: Grey

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.