Fisher-Price logo

Fisher-Price GKD45 baby gym/play mat Fabric, Plastic Multicolour

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27645
Info modified on:
10 Aug 2024, 06:48:19
Short summary description Fisher-Price GKD45 baby gym/play mat Fabric, Plastic Multicolour:

Fisher-Price GKD45, Baby gym, Toy bar, Sounding, Multicolour, Fabric, Plastic

Long summary description Fisher-Price GKD45 baby gym/play mat Fabric, Plastic Multicolour:

Fisher-Price GKD45. Product type: Baby gym, Material: Fabric, Plastic, Product colour: Multicolour. Learning & training skills: Fine motor skills training. Battery type: AA. Width: 865 mm, Height: 485 mm, Depth: 815 mm. Package width: 673,1 mm, Package depth: 95,3 mm, Package height: 508 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.