Erazer logo

Erazer Engineer P10 Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50601
Info modified on:
15 Oct 2024, 21:33:39
Short summary description Erazer Engineer P10 Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Black:

Erazer Engineer P10, 2,9 GHz, Intel® Core™ i5, i5-10400F, 16 GB, 1,51 TB, Windows 10 Home

Long summary description Erazer Engineer P10 Intel® Core™ i5 i5-10400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce GTX 1660 SUPER Windows 10 Home Tower PC Black:

Erazer Engineer P10. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce GTX 1660 SUPER. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Weight: 12 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.