Epson logo

Epson XP-960 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24326
Info modified on:
14 Mar 2024, 19:05:07
Short summary description Epson XP-960 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi:

Epson XP-960, Inkjet, Colour printing, 5760 x 1440 DPI, A3, Direct printing, Black

Long summary description Epson XP-960 Inkjet A3 5760 x 1440 DPI 28 ppm Wi-Fi:

Epson XP-960. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 28 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.