Epson EF-11, 1000 ANSI lumens, 3LCD, 1080p (1920x1080), 2500000:1, 16:9, 762 - 3810 mm (30 - 150")
Epson EF-11. Projector brightness: 1000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Laser. Focus: Manual, Fixed focal length: 13,9 mm, Throw ratio: 1.00 - 1.00:1. Video processing: 10 bit, Video colour modes: Cinema, Dynamic, Natural, Bright cinema, Vivid. Noise level: 27 dB, Noise level (economic mode): 22 dB, Country of origin: Philippines