Epson logo

Epson EB-W52 Standard throw projector 4000 ANSI lumens 3LCD WXGA (1280x800) Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58198
Info modified on:
18 Jan 2022, 12:02:36
Short summary description Epson EB-W52 Standard throw projector 4000 ANSI lumens 3LCD WXGA (1280x800) Black, White:

Epson EB-W52, 4000 ANSI lumens, 3LCD, WXGA (1280x800), 16000:1, 16:10, 762 - 8128 mm (30 - 320")

Long summary description Epson EB-W52 Standard throw projector 4000 ANSI lumens 3LCD WXGA (1280x800) Black, White:

Epson EB-W52. Projector brightness: 4000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Zoom type: Manual. Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Noise level: 37 dB, Noise level (economic mode): 28 dB

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.