Epson logo

Epson EB-E01 Short throw projector 3300 ANSI lumens 3LCD XGA (1024x768) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
245718
Info modified on:
28 Dec 2023, 14:08:10
Short summary description Epson EB-E01 Short throw projector 3300 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-E01, 3300 ANSI lumens, 3LCD, XGA (1024x768), 15000:1, 4:3, 16:10, 16:9

Long summary description Epson EB-E01 Short throw projector 3300 ANSI lumens 3LCD XGA (1024x768) White:

Epson EB-E01. Projector brightness: 3300 ANSI lumens, Projection technology: 3LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 6000 h, Service life of light source (economic mode): 12000 h. Focus: Manual, Fixed focal length: 16,7 mm, Zoom type: Auto. Video processing: 10 bit, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Noise level: 37 dB, Noise level (economic mode): 28 dB, Country of origin: Philippines

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.