Epson logo

Epson EB-1970W Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97163
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EB-1970W Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) Black, White:

Epson EB-1970W, 5000 ANSI lumens, 3LCD, WXGA (1280x800), 10000:1, 16:10, 16:10

Long summary description Epson EB-1970W Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) Black, White:

Epson EB-1970W. Projector brightness: 5000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Zoom ratio: 1.6:1. Serial interface type: RS-232. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.