Epson EH-TW480, 2800 ANSI lumens, 3LCD, 720p (1280x720), 3000:1, 16:9, 838,2 - 8077,2 mm (33 - 318")
Epson EH-TW480. Projector brightness: 2800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 720p (1280x720). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 5000 h. Focus: Manual, Focal length range: 16.9 - 20.28 mm, Aperture range (F-F): 1,58 - 1,72. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported video modes: 720p. USB connector type: USB Type-A, USB Type-B