Epson logo

Epson EMP-S52 1800 ANSI lumens LCD SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91726
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson EMP-S52 1800 ANSI lumens LCD SVGA (800x600):

Epson EMP-S52, 1800 ANSI lumens, LCD, SVGA (800x600), 400:1, 762 - 7620 mm (30 - 300"), 0,87 - 12,12 m

Long summary description Epson EMP-S52 1800 ANSI lumens LCD SVGA (800x600):

Epson EMP-S52. Projector brightness: 1800 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHE. Focus: Manual, Focal length range: 16.6 mm, Digital zoom: 1,35x. Market positioning: Home cinema. Weight: 2,6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.