Epson logo

Epson TM-T20III 203 x 203 DPI Wired Thermal POS printer

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147277
Info modified on:
14 Apr 2020, 08:37:23
Short summary description Epson TM-T20III 203 x 203 DPI Wired Thermal POS printer:

Epson TM-T20III, Thermal, POS printer, 203 x 203 DPI, 250 mm/sec, 22,6 cpi, 48 - 80 µm

Long summary description Epson TM-T20III 203 x 203 DPI Wired Thermal POS printer:

Epson TM-T20III. Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Printing media thickness: 48 - 80 µm, Maximum roll diameter: 8,3 cm, Supported paper width: 79.5, 57.5 mm. Connectivity technology: Wired, USB connector: USB Type-B. Built-in barcodes: 2D, AZTECCODE, CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code 93, Data Matrix, EAN13, EAN8, GS1..., Internal memory: 4 MB, Mean time between failures (MTBF): 360000 h. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.