Epson logo

Epson EcoTank L1250 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13100
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Epson EcoTank L1250 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:

Epson EcoTank L1250, Colour, 4, 5760 x 1440 DPI, A4, 33 ppm, Duplex printing

Long summary description Epson EcoTank L1250 inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:

Epson EcoTank L1250. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Duplex printing. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.