Epson logo

Epson EcoTank ET-M3180 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
244432
Info modified on:
03 Aug 2022, 13:35:05
Short summary description Epson EcoTank ET-M3180 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi:

Epson EcoTank ET-M3180, Inkjet, Mono printing, 1200 x 2400 DPI, A4, Direct printing, Black, White

Long summary description Epson EcoTank ET-M3180 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi:

Epson EcoTank ET-M3180. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 1200 x 2400 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.