Epson logo

Epson EcoTank L1300 inkjet printer Colour 5760 x 1440 DPI A3

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136193
Info modified on:
03 May 2024, 14:37:12
Short summary description Epson EcoTank L1300 inkjet printer Colour 5760 x 1440 DPI A3:

Epson EcoTank L1300, Colour, 5760 x 1440 DPI, 4, A3, Duplex printing, Black

Long summary description Epson EcoTank L1300 inkjet printer Colour 5760 x 1440 DPI A3:

Epson EcoTank L1300. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3. Duplex printing. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.